Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -12V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -12V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 007588-L7912CV-DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L7912CV-DG CAD Model

Description

STMicroelectronics L7912CV-DG Voltage Regulator

The L7912CV-DG is a robust negative voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This component is part of their L79 series and is specifically engineered to deliver a fixed output voltage of -12V with a tolerance of just 4% at up to 1.5A of output current. The device is highly suited for a wide range of applications, including but not limited to, high-efficiency energy supplies, automotive electronics, and industrial control systems.

The L7912CV-DG boasts a thermal overload protection system that shuts down the output when the junction temperature exceeds the thermal shutdown level. This feature ensures the longevity and reliability of both the regulator and your electronic system. Additionally, the regulator comes with short circuit protection and an SOA (Safe Operating Area) protection that prevents the device from operating in an unsafe current-to-voltage condition, which could lead to premature failure.

Constructed within a robust TO-220 package, the L7912CV-DG promises durability and easy integration into a variety of circuit designs. The three-pin configuration allows for straightforward implementation, making it a go-to choice for professionals and hobbyists alike. The input voltage range is quite flexible, typically from -14.5V to -27V, providing ample headroom for various power supply scenarios.

The L7912CV-DG also features low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in applications where efficiency is paramount, and the power loss needs to be minimized. The device's ability to sustain a stable output voltage despite fluctuations in input voltage or load conditions is a testament to its excellent line and load regulation capabilities.

Whether you are designing a power supply for sensitive audio equipment, a precision laboratory instrument, or a rugged industrial machine, the L7912CV-DG from STMicroelectronics is a reliable choice that ensures stability and protection for your electronic components.

Top Sellers

$2.0044
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
ECAD model for AR8033-AL1A
$1.5329
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
ECAD model for PE4312C-Z
$5.1881
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
ECAD model for FT234XD-R
$14.8568
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
ECAD model for FT4232HL-REEL
$0.5821
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
$3.5374
Altera
IC CPLD 128MC 10NS 100TQFP
ECAD model for EPM3128ATC100-10N
$12.9702
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ECAD model for CY7C68013A-128AXC
$1.0455
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
ECAD model for BMM150
$8.2538
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
ECAD model for FT230XQ-R
$4.6815
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
ECAD model for BMI160
$17.4265
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
ECAD model for TPSM63606RDLR
$0.9314
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
ECAD model for EC2-5NU
$3.6214
Analog Devices Inc.
ECAD model for LT8912B
$7.5463
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
ECAD model for FT230XS-R
$19.5133
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
ECAD model for ADXL103CE

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2669 $50.7110
400+ $0.2500 $100.0000
625+ $0.2416 $151.0000
895+ $0.2247 $201.1065
1,160+ $0.2162 $250.7920
1,445+ $0.2078 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 190 pcs
Order Increment : 1 winsource.unit.piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention