EN
  • EN
  • DE
  • IT

IMZ4T108

Part No IMZ4T108
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 32V 0.5A 6SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 600mV @ 50mA, 500mA / 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 3V
Maximum Power Dissipation 300mW
Frequency - Transition 250MHz, 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMT6
Win Source Part Number 017250-IMZ4T108
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMZ4T108 CAD Model

Description

The IMZ4T108 is a product from Rohm Semiconductor.

  • Frequency transition: 250MHz and 200MHz
  • Transistor polarity: NPN and PNP
  • Packaging: Reel-TR
  • Mounting: SMD (SMT)
  • Temperature range: 150°C (TJ)
  • Case/package: SMT6
  • Maximum current collector: 500mA
  • VCEO maximum collector-emitter breakdown voltage: 32V
  • Max Vce (sat): 600mV @ 50mA, 500mA / 600mV @ 30mA, 300mA
  • Collector cut-off current(max): 100nA (ICBO)
  • Typical gain (hFE) (Min): 120 @ 100mA, 3V
  • Maximum power dissipation: 300mW

This component is common-used.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.5463
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.4329
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9314
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.0044
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $33.0150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5821
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.4717
Toshiba Semiconductor and Storage
Lowest to $7.5672
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Lowest to $19.5133
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.5374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $12.9702
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.8568
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Lowest to $0.4717
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0455
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1977

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,755+ $0.0363 $100.0065
4,265+ $0.0352 $150.1280
5,885+ $0.0340 $200.0900
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,150 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess